Brady Corporation Signs, Nameplates, Posters 125055

Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125055-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125055-ND
Signs, Nameplates, Posters 2267-125055-ND
B555 10X7 BLK/BLU/WHT BILING/NOT

B555 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - 125055 - 754473-72675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - 125055
754473-72675
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - 125055 754473-72675
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE PRIVATE PROPERTY KEEP OUT / AVISO PROHIBIDO EL PASO PROPIEDAD PRIVADA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE PRIVATE PROPERTY KEEP OUT / AVISO PROHIBIDO EL PASO PROPIEDAD PRIVADA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125055-ND 754473-72675
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - 125055
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details