Brady Corporation Signs, Nameplates, Posters 125052

Description
B555 14X10 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet
Description
B555 14X10 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125052-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125052-ND
Signs, Nameplates, Posters 2267-125052-ND
B555 14X10 BLK/BLU/WHT BILING/NT

B555 14X10 BLK/BLU/WHT BILING/NT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTACIONARSE - 12 - 754473-72672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTACIONARSE - 12
754473-72672
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTACIONARSE - 12 754473-72672
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO PARKING / AVISO NO ESTACIONARSE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO PARKING / AVISO NO ESTACIONARSE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125052-ND 754473-72672
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTACIONARSE - 12
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Site safety
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details