Brady Corporation Signs, Nameplates, Posters 125051

Description
B302 10X7 BLK/BLU/WHT BILING/NTC
Request a Quote Datasheet
Description
B302 10X7 BLK/BLU/WHT BILING/NTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125051-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125051-ND
Signs, Nameplates, Posters 2267-125051-ND
B302 10X7 BLK/BLU/WHT BILING/NTC

B302 10X7 BLK/BLU/WHT BILING/NTC

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTAC - 754473-72671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTAC
754473-72671
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTAC 754473-72671
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO PARKING / AVISO NO ESTACIONARSE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO PARKING / AVISO NO ESTACIONARSE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125051-ND 754473-72671
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE NO PARKING / AVISO NO ESTAC
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk Of Falling
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details