Brady Corporation Signs, Nameplates, Posters 125047

Description
B401 14X10 BLK/RD/BLU/WHT BILING
Request a Quote Datasheet
Description
B401 14X10 BLK/RD/BLU/WHT BILING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125047-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125047-ND
Signs, Nameplates, Posters 2267-125047-ND
B401 14X10 BLK/RD/BLU/WHT BILING

B401 14X10 BLK/RD/BLU/WHT BILING

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - 125047 - 754473-72667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - 125047
754473-72667
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - 125047 754473-72667
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady weapon control sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NOTICE NO FIREARMS ALLOWED ON THIS PROPERTY / AVISO PROHIBIDO PORTAR ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady weapon control sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NOTICE NO FIREARMS ALLOWED ON THIS PROPERTY / AVISO PROHIBIDO PORTAR ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125047-ND 754473-72667
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - 125047
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details