Brady Corporation Signs, Nameplates, Posters 125046

Description
B555 14X10 BLK/RD/BLU/WHT BILING
Request a Quote Datasheet
Description
B555 14X10 BLK/RD/BLU/WHT BILING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125046-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125046-ND
Signs, Nameplates, Posters 2267-125046-ND
B555 14X10 BLK/RD/BLU/WHT BILING

B555 14X10 BLK/RD/BLU/WHT BILING

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Language English / Spanish - 125046 - 754473-72666 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Language English / Spanish - 125046
754473-72666
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Language English / Spanish - 125046 754473-72666
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady weapon control sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO FIREARMS ALLOWED ON THIS PROPERTY / AVISO PROHIBIDO PORTAR ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady weapon control sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO FIREARMS ALLOWED ON THIS PROPERTY / AVISO PROHIBIDO PORTAR ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125046-ND 754473-72666
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Language English / Spanish - 125046
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details