Brady Corporation Signs, Nameplates, Posters 125045

Description
B302 10X7 BLK/RD/BLU/WHT BILING/
Request a Quote Datasheet
Description
B302 10X7 BLK/RD/BLU/WHT BILING/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125045-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125045-ND
Signs, Nameplates, Posters 2267-125045-ND
B302 10X7 BLK/RD/BLU/WHT BILING/

B302 10X7 BLK/RD/BLU/WHT BILING/

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 125045 - 754473-72665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 125045
754473-72665
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 125045 754473-72665
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NOTICE NO FIREARMS ALLOWED ON THIS PROPERTY / AVISO PROHIBIDO PORTAR ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NOTICE NO FIREARMS ALLOWED ON THIS PROPERTY / AVISO PROHIBIDO PORTAR ARMAS DE FUEGO EN ESTA PROPIEDAD. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125045-ND 754473-72665
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 125045
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details