Brady Corporation Signs, Nameplates, Posters 125042

Description
B302 10X14 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet
Description
B302 10X14 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125042-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125042-ND
Signs, Nameplates, Posters 2267-125042-ND
B302 10X14 BLK/BLU/WHT BILING/NT

B302 10X14 BLK/BLU/WHT BILING/NT

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125042 - 754473-72662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125042
754473-72662
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125042 754473-72662
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125042-ND 754473-72662
Product Name Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125042
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details