Brady Corporation Signs, Nameplates, Posters 125041

Description
B401 10X14 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet
Description
B401 10X14 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125041-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125041-ND
Signs, Nameplates, Posters 2267-125041-ND
B401 10X14 BLK/BLU/WHT BILING/NT

B401 10X14 BLK/BLU/WHT BILING/NT

Buy Now Datasheet
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125041 - 754473-72661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125041
754473-72661
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125041 754473-72661
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125041-ND 754473-72661
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125041
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details