Brady Corporation Signs, Nameplates, Posters 125039

Description
B302 7X10 BLK/BLU/WHT BILING/NTC
Request a Quote Datasheet
Description
B302 7X10 BLK/BLU/WHT BILING/NTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125039-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125039-ND
Signs, Nameplates, Posters 2267-125039-ND
B302 7X10 BLK/BLU/WHT BILING/NTC

B302 7X10 BLK/BLU/WHT BILING/NTC

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125039 - 754473-72659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125039
754473-72659
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125039 754473-72659
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125039-ND 754473-72659
Product Name Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125039
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details