Brady Corporation Signs, Nameplates, Posters 125038

Description
B401 7X10 BLK/BLU/WHT BILING/NTC
Request a Quote Datasheet
Description
B401 7X10 BLK/BLU/WHT BILING/NTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125038-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125038-ND
Signs, Nameplates, Posters 2267-125038-ND
B401 7X10 BLK/BLU/WHT BILING/NTC

B401 7X10 BLK/BLU/WHT BILING/NTC

Buy Now Datasheet
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125038 - 754473-72658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125038
754473-72658
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125038 754473-72658
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125038-ND 754473-72658
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: NOTICE KEEP AREA CLEAN / AVISO MANTENER LIMPIA ESTA AREA - 125038
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details