Brady Corporation Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 125025 125025

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: HARD HATS MUST BE WORN IN THIS AREA / SE DEBE USAR CASCO PROTECTOR EN ESTA AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: HARD HATS MUST BE WORN IN THIS AREA / SE DEBE USAR CASCO PROTECTOR EN ESTA AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 125025 - 754473-72644 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 125025
754473-72644
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 125025 754473-72644
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: HARD HATS MUST BE WORN IN THIS AREA / SE DEBE USAR CASCO PROTECTOR EN ESTA AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: HARD HATS MUST BE WORN IN THIS AREA / SE DEBE USAR CASCO PROTECTOR EN ESTA AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-72644
Product Name Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - Language English / Spanish - 125025
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details