Brady Corporation Signs, Nameplates, Posters 125020

Description
B401 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B401 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125020-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125020-ND
Signs, Nameplates, Posters 2267-125020-ND
B401 10X7 BLK/BLU/WHT BILING/NOT

B401 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE EMPLOYEES ONLY / AVISO SOLO EMPLEADOS - 754473-72639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE EMPLOYEES ONLY / AVISO SOLO EMPLEADOS
754473-72639
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE EMPLOYEES ONLY / AVISO SOLO EMPLEADOS 754473-72639
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE EMPLOYEES ONLY / AVISO SOLO EMPLEADOS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE EMPLOYEES ONLY / AVISO SOLO EMPLEADOS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125020-ND 754473-72639
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: NOTICE EMPLOYEES ONLY / AVISO SOLO EMPLEADOS
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details