B555 7X10 BLK/RED/BLU/WHT BILING
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady no exit sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This no exit sign is printed with the following image: stop symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EXIT / AVISO NO HAY SALIDA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-125001-ND | 754473-72619 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White No Exit Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: NOTICE NO EXIT / AVISO NO HAY SALIDA - 125001 |
| Materials of Construction | Metal | Metal; Aluminum |