Brady Corporation Signs, Nameplates, Posters 124997

Description
B302 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B302 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124997-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124997-ND
Signs, Nameplates, Posters 2267-124997-ND
B302 10X7 BLK/BLU/WHT BILING/NOT

B302 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124997 - 754473-72614 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124997
754473-72614
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124997 754473-72614
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE ELECTRICAL ROOM NO STORAGE PERMITTED / AVISO CUARTO ELECTRICO ALMACENAJE NO PERMITIDO. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE ELECTRICAL ROOM NO STORAGE PERMITTED / AVISO CUARTO ELECTRICO ALMACENAJE NO PERMITIDO. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124997-ND 754473-72614
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124997
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2514012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details