Brady Corporation Signs, Nameplates, Posters 124996

Description
B401 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B401 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124996-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124996-ND
Signs, Nameplates, Posters 2267-124996-ND
B401 10X7 BLK/BLU/WHT BILING/NOT

B401 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124996 - 754473-72613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124996
754473-72613
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124996 754473-72613
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE ELECTRICAL ROOM NO STORAGE PERMITTED / AVISO CUARTO ELECTRICO ALMACENAJE NO PERMITIDO. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE ELECTRICAL ROOM NO STORAGE PERMITTED / AVISO CUARTO ELECTRICO ALMACENAJE NO PERMITIDO. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124996-ND 754473-72613
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124996
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details