Brady Corporation Signs, Nameplates, Posters 124995

Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124995-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124995-ND
Signs, Nameplates, Posters 2267-124995-ND
B555 10X7 BLK/BLU/WHT BILING/NOT

B555 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124995 - 754473-72612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124995
754473-72612
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124995 754473-72612
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE ELECTRICAL ROOM NO STORAGE PERMITTED / AVISO CUARTO ELECTRICO ALMACENAJE NO PERMITIDO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE ELECTRICAL ROOM NO STORAGE PERMITTED / AVISO CUARTO ELECTRICO ALMACENAJE NO PERMITIDO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124995-ND 754473-72612
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 124995
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details