Brady Corporation Signs, Nameplates, Posters 124988

Description
B302 14X10 BLK/BLU/WHT BILING/NO
Request a Quote Datasheet
Description
B302 14X10 BLK/BLU/WHT BILING/NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124988-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124988-ND
Signs, Nameplates, Posters 2267-124988-ND
B302 14X10 BLK/BLU/WHT BILING/NO

B302 14X10 BLK/BLU/WHT BILING/NO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124988 - 754473-72604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124988
754473-72604
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124988 754473-72604
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124988-ND 754473-72604
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124988
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details