Brady Corporation Signs, Nameplates, Posters 124983

Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B555 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124983-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124983-ND
Signs, Nameplates, Posters 2267-124983-ND
B555 10X7 BLK/BLU/WHT BILING/NOT

B555 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124983 - 754473-72599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124983
754473-72599
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124983 754473-72599
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124983-ND 754473-72599
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DO NOT BLOCK DOOR / NO OBSTRUIR LA PUERTA - 124983
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details