Brady Corporation Signs, Nameplates, Posters 124976

Description
B302 14X10 BLK/RD/BLU/WHT BILING
Request a Quote Datasheet
Description
B302 14X10 BLK/RD/BLU/WHT BILING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124976-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124976-ND
Signs, Nameplates, Posters 2267-124976-ND
B302 14X10 BLK/RD/BLU/WHT BILING

B302 14X10 BLK/RD/BLU/WHT BILING

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124976 - 754473-72592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124976
754473-72592
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124976 754473-72592
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady weapon control sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This weapon control sign is printed with the following image: no firearms symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO FIREARMS ALLOWED ON PREMISES / AVISO NO SE PERMITEN ARMAS DE FUEGO EN ESTAS INSTALACIONES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady weapon control sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This weapon control sign is printed with the following image: no firearms symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO FIREARMS ALLOWED ON PREMISES / AVISO NO SE PERMITEN ARMAS DE FUEGO EN ESTAS INSTALACIONES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124976-ND 754473-72592
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 124976
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details