Brady Corporation Signs, Nameplates, Posters 124973

Description
B302 10X7 BLK/RD/BLU/WHT BILING/
Request a Quote Datasheet
Description
B302 10X7 BLK/RD/BLU/WHT BILING/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124973-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124973-ND
Signs, Nameplates, Posters 2267-124973-ND
B302 10X7 BLK/RD/BLU/WHT BILING/

B302 10X7 BLK/RD/BLU/WHT BILING/

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124973 - 754473-72589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124973
754473-72589
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124973 754473-72589
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady weapon control sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This weapon control sign is manufactured with the following image: no firearms symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO FIREARMS ALLOWED ON PREMISES / AVISO NO SE PERMITEN ARMAS DE FUEGO EN ESTAS INSTALACIONES. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady weapon control sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This weapon control sign is manufactured with the following image: no firearms symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO FIREARMS ALLOWED ON PREMISES / AVISO NO SE PERMITEN ARMAS DE FUEGO EN ESTAS INSTALACIONES. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124973-ND 754473-72589
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 124973
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details