Brady Corporation Signs, Nameplates, Posters 124949

Description
B302 7X10 BLK/RED/WHT PELIGRO ES
Request a Quote Datasheet
Description
B302 7X10 BLK/RED/WHT PELIGRO ES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124949-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124949-ND
Signs, Nameplates, Posters 2267-124949-ND
B302 7X10 BLK/RED/WHT PELIGRO ES

B302 7X10 BLK/RED/WHT PELIGRO ES

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124949 - 754473-72563 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124949
754473-72563
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124949 754473-72563
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124949-ND 754473-72563
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124949
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details