Brady Corporation Signs, Nameplates, Posters 124947

Description
B555 7X10 BLK/RED/WHT PELIGRO ES
Request a Quote Datasheet
Description
B555 7X10 BLK/RED/WHT PELIGRO ES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124947-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124947-ND
Signs, Nameplates, Posters 2267-124947-ND
B555 7X10 BLK/RED/WHT PELIGRO ES

B555 7X10 BLK/RED/WHT PELIGRO ES

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124947 - 754473-72561 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124947
754473-72561
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124947 754473-72561
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in Spanish with the following text: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in Spanish with the following text: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124947-ND 754473-72561
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESPACIO CERRADO, ENTRADA SOLO CON AUTORIZACION - 124947
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details