Brady Corporation Signs, Nameplates, Posters 124919

Description
B302 7X10 BLK/YEL PRECAUCION NO
Request a Quote Datasheet
Description
B302 7X10 BLK/YEL PRECAUCION NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124919-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124919-ND
Signs, Nameplates, Posters 2267-124919-ND
B302 7X10 BLK/YEL PRECAUCION NO

B302 7X10 BLK/YEL PRECAUCION NO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION NO OPERAR SIN PROTECCIONES - 124919 - 754473-72531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION NO OPERAR SIN PROTECCIONES - 124919
754473-72531
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION NO OPERAR SIN PROTECCIONES - 124919 754473-72531
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: PRECAUCION NO OPERAR SIN PROTECCIONES. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: PRECAUCION NO OPERAR SIN PROTECCIONES. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124919-ND 754473-72531
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION NO OPERAR SIN PROTECCIONES - 124919
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details
Prohibition Signs - 146451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details