Brady Corporation Signs, Nameplates, Posters 124916

Description
B302 10X14 BLK/YEL PRECAUCION DE
Request a Quote Datasheet
Description
B302 10X14 BLK/YEL PRECAUCION DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124916-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124916-ND
Signs, Nameplates, Posters 2267-124916-ND
B302 10X14 BLK/YEL PRECAUCION DE

B302 10X14 BLK/YEL PRECAUCION DE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - Language Spanish - 124916 - 754473-72528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - Language Spanish - 124916
754473-72528
Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - Language Spanish - 124916 754473-72528
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in Spanish with the following text: PRECAUCION DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO SEGUN LAS NORMAS DE OSHA-NEC. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in Spanish with the following text: PRECAUCION DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO SEGUN LAS NORMAS DE OSHA-NEC. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124916-ND 754473-72528
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - Language Spanish - 124916
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details