Brady Corporation Signs, Nameplates, Posters 124915

Description
B401 10X14 BLK/YEL PRECAUCION DE
Request a Quote Datasheet
Description
B401 10X14 BLK/YEL PRECAUCION DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124915-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124915-ND
Signs, Nameplates, Posters 2267-124915-ND
B401 10X14 BLK/YEL PRECAUCION DE

B401 10X14 BLK/YEL PRECAUCION DE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124915 - 754473-72527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124915
754473-72527
Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124915 754473-72527
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in Spanish with the following text: PRECAUCION DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO SEGUN LAS NORMAS DE OSHA-NEC. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in Spanish with the following text: PRECAUCION DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO SEGUN LAS NORMAS DE OSHA-NEC. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124915-ND 754473-72527
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124915
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details