Brady Corporation Signs, Nameplates, Posters 124914

Description
B555 10X14 BLK/YEL PRECAUCION DE
Request a Quote Datasheet
Description
B555 10X14 BLK/YEL PRECAUCION DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124914-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124914-ND
Signs, Nameplates, Posters 2267-124914-ND
B555 10X14 BLK/YEL PRECAUCION DE

B555 10X14 BLK/YEL PRECAUCION DE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124914 - 754473-72526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124914
754473-72526
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124914 754473-72526
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in Spanish with the following text: PRECAUCION DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO SEGUN LAS NORMAS DE OSHA-NEC. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in Spanish with the following text: PRECAUCION DEBE HABER UN ESPACIO DE 1M DELANTE DE ESTE PANEL ELECTRICO SEGUN LAS NORMAS DE OSHA-NEC. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124914-ND 754473-72526
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - 124914
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details