Brady Corporation ANSI Z535 Sign 124899

Description
ANSI Z535 Sign
Request a Quote Datasheet
Description
ANSI Z535 Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Sign - 124899 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Sign
124899
ANSI Z535 Sign 124899
ANSI Z535 Sign

ANSI Z535 Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124899-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124899-ND
Signs, Nameplates, Posters 2267-124899-ND
B555 7X10 BLK/ORG/WHT BILING/WAR

B555 7X10 BLK/ORG/WHT BILING/WAR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language English / Spanish - 124899 - 754473-72510 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language English / Spanish - 124899
754473-72510
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language English / Spanish - 124899 754473-72510
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / orange. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: chained cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: WARNING KEEP CYLINDERS CHAINED / ADVERTENCIA MANTENER LOS CILINDROS ENCADENADOS. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / orange. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: chained cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: WARNING KEEP CYLINDERS CHAINED / ADVERTENCIA MANTENER LOS CILINDROS ENCADENADOS. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124899 2267-124899-ND 754473-72510
Product Name ANSI Z535 Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language English / Spanish - 124899
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details