Brady Corporation Admittance Sign 124892

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124892 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124892
Admittance Sign 124892
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124892 - 754473-72502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124892
754473-72502
Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124892 754473-72502
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady loitering, soliciting, & trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as an octagon. This item is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady loitering, soliciting, & trespassing sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as an octagon. This item is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124892 754473-72502
Product Name Admittance Sign Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124892
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details