Brady Corporation Admittance Sign 124891

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124891 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124891
Admittance Sign 124891
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124891 - 754473-72501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124891
754473-72501
Brady B-401 High Impact Polystyrene Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124891 754473-72501
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as an octagon. This part is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as an octagon. This part is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124891 754473-72501
Product Name Admittance Sign Brady B-401 High Impact Polystyrene Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124891
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286115 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details