Brady Corporation Admittance Sign 124890

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124890 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124890
Admittance Sign 124890
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-555 Aluminum Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124890 - 754473-72500 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124890
754473-72500
Brady B-555 Aluminum Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124890 754473-72500
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This part is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This part is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124890 754473-72500
Product Name Admittance Sign Brady B-555 Aluminum Octagon White Loitering, Soliciting, & Trespassing Sign - 24 in Width x 24 in Height - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124890
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 7760948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details