Brady Corporation Admittance Sign 124889

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124889 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124889
Admittance Sign 124889
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 18 in Width x 18 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124889 - 754473-72499 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 18 in Width x 18 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124889
754473-72499
Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 18 in Width x 18 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124889 754473-72499
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as an octagon. This part is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as an octagon. This part is written in English with the following text: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124889 754473-72499
Product Name Admittance Sign Brady B-302 Polyester Octagon White Loitering, Soliciting, & Trespassing Sign - 18 in Width x 18 in Height - Laminated - TEXT: PRIVATE PROPERTY NO HUNTING OR TRESPASSING ALLOWED - 124889
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Features Adhesive Backed
View Details