Brady Corporation Admittance Sign 124878

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124878 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124878
Admittance Sign 124878
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124878-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124878-ND
Signs, Nameplates, Posters 2267-124878-ND
B555 10X14 BLU/WHT RING BELL FOR

B555 10X14 BLU/WHT RING BELL FOR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: RING BELL FOR SERVICE - 124878 - 754473-72486 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: RING BELL FOR SERVICE - 124878
754473-72486
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: RING BELL FOR SERVICE - 124878 754473-72486
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: RING BELL FOR SERVICE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: RING BELL FOR SERVICE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124878 2267-124878-ND 754473-72486
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: RING BELL FOR SERVICE - 124878
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details