Brady Corporation Admittance Sign 124873

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124873 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124873
Admittance Sign 124873
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124873-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124873-ND
Signs, Nameplates, Posters 2267-124873-ND
B401 10X14 WHT/GRN PLEASE KEEP O

B401 10X14 WHT/GRN PLEASE KEEP O

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Green Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PLEASE. KEEP OFF THE GRASS - 124873 - 754473-72481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Green Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PLEASE. KEEP OFF THE GRASS - 124873
754473-72481
Brady B-401 High Impact Polystyrene Rectangle Green Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PLEASE. KEEP OFF THE GRASS - 124873 754473-72481
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: PLEASE. KEEP OFF THE GRASS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady loitering, soliciting, & trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: PLEASE. KEEP OFF THE GRASS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124873 2267-124873-ND 754473-72481
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Green Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PLEASE. KEEP OFF THE GRASS - 124873
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details