Brady Corporation Admittance Sign 124871

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124871 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124871
Admittance Sign 124871
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124871-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124871-ND
Signs, Nameplates, Posters 2267-124871-ND
B302 7X10 WHT/GRN PLEASE KEEP OF

B302 7X10 WHT/GRN PLEASE KEEP OF

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE. KEEP OFF THE GRASS - 124871 - 754473-72479 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE. KEEP OFF THE GRASS - 124871
754473-72479
Brady B-302 Polyester Rectangle Green Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE. KEEP OFF THE GRASS - 124871 754473-72479
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: PLEASE. KEEP OFF THE GRASS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: PLEASE. KEEP OFF THE GRASS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124871 2267-124871-ND 754473-72479
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Green Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PLEASE. KEEP OFF THE GRASS - 124871
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details