Brady Corporation Admittance Sign 124859

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124859 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124859
Admittance Sign 124859
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124859-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124859-ND
Signs, Nameplates, Posters 2267-124859-ND
B302 7X10 BLK/RED/WHT PRIVATE PR

B302 7X10 BLK/RED/WHT PRIVATE PR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SOLICITING LOITERING TRESPASSING - 124859 - 754473-72466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SOLICITING LOITERING TRESPASSING - 124859
754473-72466
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SOLICITING LOITERING TRESPASSING - 124859 754473-72466
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: PRIVATE PROPERTY NO SOLICITING LOITERING TRESPASSING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: PRIVATE PROPERTY NO SOLICITING LOITERING TRESPASSING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124859 2267-124859-ND 754473-72466
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SOLICITING LOITERING TRESPASSING - 124859
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details