R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady loitering, soliciting, & trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 124842 | 754473-72449 |
| Product Name | Admittance Sign | Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124842 |
| Materials of Construction | Metal | Metal; Aluminum |