Brady Corporation Admittance Sign 124841

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124841 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124841
Admittance Sign 124841
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124841-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124841-ND
Signs, Nameplates, Posters 2267-124841-ND
B302 7X10 BLK/BLU/WHT PRIVATE PR

B302 7X10 BLK/BLU/WHT PRIVATE PR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124841 - 754473-72448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124841
754473-72448
Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124841 754473-72448
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124841 2267-124841-ND 754473-72448
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - Laminated - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124841
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details