Brady Corporation Admittance Sign 124839

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124839 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124839
Admittance Sign 124839
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124839 - 754473-72446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124839
754473-72446
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124839 754473-72446
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124839 754473-72446
Product Name Admittance Sign Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: PRIVATE PROPERTY NO SKATEBOARDS BICYCLES DOGS LOITERING - 124839
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 146422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2297 ft (0.7000 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details