Brady Corporation Admittance Sign 124838

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124838 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124838
Admittance Sign 124838
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124838-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124838-ND
Signs, Nameplates, Posters 2267-124838-ND
B302 10X14 BLK/BLU/WHT NOTICE TH

B302 10X14 BLK/BLU/WHT NOTICE TH

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124838 - 754473-72445 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124838
754473-72445
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124838 754473-72445
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady drug free environment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This drug free environment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady drug free environment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This drug free environment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124838 2267-124838-ND 754473-72445
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124838
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Pipe Identification - 149712-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details