Brady Corporation Admittance Sign 124834

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124834 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124834
Admittance Sign 124834
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124834-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124834-ND
Signs, Nameplates, Posters 2267-124834-ND
B401 7X10 BLK/BLU/WHT NOTICE THI

B401 7X10 BLK/BLU/WHT NOTICE THI

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Drug Free Environment Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124834 - 754473-72441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Drug Free Environment Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124834
754473-72441
Brady B-401 High Impact Polystyrene Rectangle White Drug Free Environment Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124834 754473-72441
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady drug free environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This drug free environment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady drug free environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This drug free environment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124834 2267-124834-ND 754473-72441
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Drug Free Environment Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS IS A DRUG-FREE WORKPLACE - 124834
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 7760976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Drinking water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details