Brady Corporation Admittance Sign 124827

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124827 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124827
Admittance Sign 124827
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124827-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124827-ND
Signs, Nameplates, Posters 2267-124827-ND
B555 7X10 BLK/BLU/WHT NTC MAINTE

B555 7X10 BLK/BLU/WHT NTC MAINTE

Buy Now Datasheet
Brady B-555 Aluminum White Maintenance Personnel Admittance Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124827 - 754473-72434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Maintenance Personnel Admittance Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124827
754473-72434
Brady B-555 Aluminum White Maintenance Personnel Admittance Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124827 754473-72434
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance personnel admittance sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This maintenance personnel admittance sign is designed with a white background and text and/or image color(s) of black / blue. This SKU is written in English with the following text: NOTICE MAINTENANCE PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance personnel admittance sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This maintenance personnel admittance sign is designed with a white background and text and/or image color(s) of black / blue. This SKU is written in English with the following text: NOTICE MAINTENANCE PERSONNEL ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124827 2267-124827-ND 754473-72434
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Maintenance Personnel Admittance Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAINTENANCE PERSONNEL ONLY - 124827
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details