Brady Corporation Admittance Sign 124814

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124814 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124814
Admittance Sign 124814
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124814-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124814-ND
Signs, Nameplates, Posters 2267-124814-ND
B302 10X14 BLK/BLU/WHT NTC CONST

B302 10X14 BLK/BLU/WHT NTC CONST

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Construction Site Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION SITE NO TRESPASSING - 124814 - 754473-72420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Construction Site Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION SITE NO TRESPASSING - 124814
754473-72420
Brady B-302 Polyester Rectangle White Construction Site Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION SITE NO TRESPASSING - 124814 754473-72420
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION SITE NO TRESPASSING. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION SITE NO TRESPASSING. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124814 2267-124814-ND 754473-72420
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Construction Site Sign - 14 in Width x 10 in Height - Laminated - TEXT: CONSTRUCTION SITE NO TRESPASSING - 124814
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details