Brady Corporation Admittance Sign 124805

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124805 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124805
Admittance Sign 124805
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124805-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124805-ND
Signs, Nameplates, Posters 2267-124805-ND
B302 7X10 BLK/RD/WHT NO ADMITTAN

B302 7X10 BLK/RD/WHT NO ADMITTAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO ADMITTANCE PLEASE USE OTHER DOOR - 124805 - 754473-72409 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO ADMITTANCE PLEASE USE OTHER DOOR - 124805
754473-72409
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO ADMITTANCE PLEASE USE OTHER DOOR - 124805 754473-72409
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NO ADMITTANCE PLEASE USE OTHER DOOR. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: NO ADMITTANCE PLEASE USE OTHER DOOR. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124805 2267-124805-ND 754473-72409
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO ADMITTANCE PLEASE USE OTHER DOOR - 124805
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details