Brady Corporation Admittance Sign 124793

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124793 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124793
Admittance Sign 124793
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124793-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124793-ND
Signs, Nameplates, Posters 2267-124793-ND
B302 7X10 BLK/RED/WHT DANGER KEE

B302 7X10 BLK/RED/WHT DANGER KEE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OFF ROOF - 124793 - 754473-72390 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OFF ROOF - 124793
754473-72390
Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OFF ROOF - 124793 754473-72390
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: DANGER KEEP OFF ROOF. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: DANGER KEEP OFF ROOF. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124793 2267-124793-ND 754473-72390
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER KEEP OFF ROOF - 124793
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details