Brady Corporation Admittance Sign 124792

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124792 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124792
Admittance Sign 124792
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124792-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124792-ND
Signs, Nameplates, Posters 2267-124792-ND
B401 7X10 BLK/RED/WHT DANGER KEE

B401 7X10 BLK/RED/WHT DANGER KEE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124792 - 754473-72389 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124792
754473-72389
Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124792 754473-72389
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER KEEP OFF ROOF. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER KEEP OFF ROOF. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124792 2267-124792-ND 754473-72389
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124792
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3643616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical safety
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details