Brady Corporation Admittance Sign 124791

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124791 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124791
Admittance Sign 124791
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124791-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124791-ND
Signs, Nameplates, Posters 2267-124791-ND
B555 7X10 BLK/RED/WHT DANGER KEE

B555 7X10 BLK/RED/WHT DANGER KEE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124791 - 754473-72388 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124791
754473-72388
Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124791 754473-72388
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER KEEP OFF ROOF. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER KEEP OFF ROOF. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124791 2267-124791-ND 754473-72388
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP OFF ROOF - 124791
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details