Brady Corporation Admittance Sign 124741

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124741 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124741
Admittance Sign 124741
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124741-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124741-ND
Signs, Nameplates, Posters 2267-124741-ND
B401 10X14 BLK/RED/WHT DANGER DO

B401 10X14 BLK/RED/WHT DANGER DO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124741 - 754473-72323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124741
754473-72323
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124741 754473-72323
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124741 2267-124741-ND 754473-72323
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124741
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details