Brady Corporation Admittance Sign 124740

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124740 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124740
Admittance Sign 124740
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124740-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124740-ND
Signs, Nameplates, Posters 2267-124740-ND
B555 10X14 BLK/RED/WHT DANGER DO

B555 10X14 BLK/RED/WHT DANGER DO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124740 - 754473-72321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124740
754473-72321
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124740 754473-72321
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124740 2267-124740-ND 754473-72321
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: DANGER - 124740
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details