Brady Corporation Admittance Sign 124736

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124736 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124736
Admittance Sign 124736
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124736 - 754473-72317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124736
754473-72317
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124736 754473-72317
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124736 754473-72317
Product Name Admittance Sign Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124736
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0813 - Newark, An Avnet Company
Specs
Materials of Construction Metallised Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details