Brady Corporation Admittance Sign 124728

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124728 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124728
Admittance Sign 124728
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124728-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124728-ND
Signs, Nameplates, Posters 2267-124728-ND
B555 10X14 BLK/YEL CAUTION UNAUT

B555 10X14 BLK/YEL CAUTION UNAUT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION UNAUTHORIZED PERSONNEL KEEP OUT - 124728 - 754473-72309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION UNAUTHORIZED PERSONNEL KEEP OUT - 124728
754473-72309
Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION UNAUTHORIZED PERSONNEL KEEP OUT - 124728 754473-72309
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION UNAUTHORIZED PERSONNEL KEEP OUT. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION UNAUTHORIZED PERSONNEL KEEP OUT. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124728 2267-124728-ND 754473-72309
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION UNAUTHORIZED PERSONNEL KEEP OUT - 124728
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details